Linear Technology LTC6993IS6-1#IRWPBF
- 收藏
- 对比
LTC6993IS6-1#IRWPBF
1464-LTC6993IS6-1#IRWPBF
无类别的
--
大陆
立即发货

LTC6993IS6-1#IRWPBF datasheet pdf and Unclassified product details from Linear Technology stock available at utmel
1最小包装量--
添加到询价列表
LTC6993IS6-1#IRWPBF详情
Linear Technology LTC6993IS6-1#IRWPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
LTC6993IS6-1#IRWPBF拓展信息







哦! 它是空的。