Linear Technology/Analog Devices DC1058A-E
- 收藏
- 对比
DC1058A-E
153-DC1058A-E
评估板 - 模数转换器(ADC)
--
大陆
立即发货

BOARD EVAL FOR LTC2207/LTC6406
1最小包装量--
DC1058A-E详情
Linear Technology/Analog Devices DC1058A-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
16
使用的 IC/零件
LTC2207, LTC6406
提供的内容
Board(s)
数据接口
Parallel
采样率(每秒)
105M
A/D转换器数量
1
输入范围
2.25Vpp
功率(典型值)@条件
900mW @ 105MSPS
RoHS状态
ROHS3 Compliant
DC1058A-E拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。