Linear Technology/Analog Devices DC1096A
- 收藏
- 对比
DC1096A
153-DC1096A
评估板 - 数模转换器(DAC)
--
大陆
立即发货

BOARD DAC LTC2642-16
1最小包装量--
DC1096A详情
Linear Technology/Analog Devices DC1096A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
已出版
2009
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
16
使用的 IC/零件
LTC2642-16
提供的内容
Board(s)
数据接口
MICROWIRE™, QSPI™, Serial, SPI™
结算时间
1μs
DAC通道数
1
数模转换器类型
Voltage
DC1096A拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。