Linear Technology/Analog Devices DC1410A-A
- 收藏
- 对比
DC1410A-A
153-DC1410A-A
评估板 - 模数转换器(ADC)
--
大陆
立即发货

DEMO BOARD FOR LTC2498
1最小包装量--
DC1410A-A详情
Linear Technology/Analog Devices DC1410A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Box
系列
Easy Drive™
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
24
使用的 IC/零件
LTC2498
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
采样率(每秒)
7.5
A/D转换器数量
1
RoHS状态
Non-RoHS Compliant
DC1410A-A拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。