Linear Technology/Analog Devices DC2588A-A
- 收藏
- 对比
DC2588A-A
153-DC2588A-A
评估板 - 模数转换器(ADC)
--
大陆
立即发货

DEMO BOARD FOR LTC2387-18
1最小包装量--
DC2588A-A详情
Linear Technology/Analog Devices DC2588A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
LTC2387
比特数
18
使用的 IC/零件
LTC2387-18
提供的内容
Board(s)
数据接口
LVDS - Serial
采样率(每秒)
15M
A/D转换器数量
1
功率(典型值)@条件
125mW @ 15MSPS
RoHS状态
Non-RoHS Compliant
DC2588A-A拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。