Linear Technology/Analog Devices DC742A
- 收藏
- 对比
DC742A
153-DC742A
评估板 - 模数转换器(ADC)
--
大陆
立即发货

BOARD DELTA SIGMA ADC LTC2449
1最小包装量--
DC742A详情
Linear Technology/Analog Devices DC742A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
比特数
24
使用的 IC/零件
LTC2449
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
采样率(每秒)
8k
A/D转换器数量
1
DC742A拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。