Linear Technology/Analog Devices DC9022B
- 收藏
- 对比
DC9022B
153-DC9022B
射频评估和开发套件,开发板
--
大陆
立即发货

KIT START SMARTMESH WIRELESSHART
1最小包装量--
DC9022B详情
Linear Technology/Analog Devices DC9022B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
系列
Dust Networks®, SmartMesh®, WirelessHART
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
802.15.4
频率
2.4GHz
提供的内容
Board(s), Cable(s)
RoHS状态
ROHS3 Compliant
DC9022B拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices








哦! 它是空的。