Linx Technologies ANT-2.4-CW-RCL-RPS
- 收藏
- 对比
ANT-2.4-CW-RCL-RPS
1471-ANT-2.4-CW-RCL-RPS
无类别的
--
大陆
立即发货

ANT-2.4-CW-RCL-RPS datasheet pdf and Unclassified product details from Linx Technologies stock available at utmel
1最小包装量--
ANT-2.4-CW-RCL-RPS详情
Linx Technologies ANT-2.4-CW-RCL-RPS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
8#20,4#16
Service Rating
I
Insert Arrangement
D97
Contact Materials
Copper Alloy
Manufacturer Part Number
ANT-2.4-CW-RCL-RPS
Manufacturer
Linx Technologies Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
LINX TECHNOLOGIES INC
Risk Rank
5.75
屏蔽/屏蔽
有
Reach合规守则
unknown
触点样式
Socket
密封
Meets IP67
外壳电镀
Electroless Nickel - Space Grade
ANT-2.4-CW-RCL-RPS拓展信息







哦! 它是空的。