Littelfuse 02343
- 收藏
- 对比
02343
1475-02343
集成电路(IC)
--
大陆
立即发货

02343 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
02343详情
Littelfuse 02343重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2102343-1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.22
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
2102343
连接器类型
圆形连接器
Reach合规守则
compliant
Brand Name
TE Connectivity
02343拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。