Littelfuse 0313.300MXPXX
- 收藏
- 对比
0313.300MXPXX
1475-0313.300MXPXX
无类别的
--
大陆
立即发货

FUSE, 6.3X32MM, ANTISURGE, 300MA
1最小包装量--
0313.300MXPXX详情
Littelfuse 0313.300MXPXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
500 - 1000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
1
0313.300MXPXX拓展信息







哦! 它是空的。