Littelfuse 0452007.MRLLITTELFUSE-CS
- 收藏
- 对比
0452007.MRLLITTELFUSE-CS
1475-0452007.MRLLITTELFUSE-CS
无类别的
--
大陆
立即发货

0452007.MRLLITTELFUSE-CS datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
0452007.MRLLITTELFUSE-CS详情
Littelfuse 0452007.MRLLITTELFUSE-CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
35000
Number of auxiliary contacts as normally closed contact
0
深度
75
宽度
35
高度
113
0452007.MRLLITTELFUSE-CS拓展信息







哦! 它是空的。