Littelfuse 04U
- 收藏
- 对比
04U
1475-04U
集成电路(IC)
--
大陆
立即发货

04U datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
04U详情
Littelfuse 04U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SP3010-04UTG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Part Package Code
DFN
Package Description
R-PDSO-N10
Risk Rank
1.72
Samacsys Description
TVS Diode Arrays (SPAu00ae Diodes)
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
引脚数量
10
04U拓展信息







哦! 它是空的。