Littelfuse 0618002
- 收藏
- 对比
0618002
1475-0618002
集成电路(IC)
--
大陆
立即发货

0618002 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
0618002详情
Littelfuse 0618002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10119110-6180022LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.16
Contact Finish Mating
GOLD (15) OVER NICKEL (50)
Contact Materials
铜合金
Manufacturer Series
10119110
JESD-609代码
e4
无铅代码
有
连接器类型
板连接器
Reach合规守则
unknown
触点表面处理 终端
GOLD (15) OVER NICKEL (50)
0618002拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。