Littelfuse 1020710100
- 收藏
- 对比
1020710100详情
Littelfuse 1020710100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Rohs Code
有
Manufacturer Part Number
1020710100
Manufacturer
Littelfuse Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
5.13
Fuse Size / Group
1/4 in (6.35 mm)
JESD-609代码
e3
类型
Traditional
端子表面处理
Matte Tin (Sn)
Reach合规守则
unknown
产品
保险丝夹
1020710100拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse








哦! 它是空的。