Littelfuse 16R700GKLF
- 收藏
- 对比
16R700GKLF
1475-16R700GKLF
集成电路(IC)
--
大陆
立即发货

16R700GKLF datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
16R700GKLF详情
Littelfuse 16R700GKLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
16R700GKLF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Package Description
,
Risk Rank
5.6
Manufacturer Series
16R
Package
Bulk
厂商
Littelfuse Inc.
Product Status
Obsolete
系列
-
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8533.40.80.70
电阻器类型
PTC自恢复保险丝
Reach合规守则
compliant
16R700GKLF拓展信息







哦! 它是空的。