Littelfuse 228A021-3-0
- 收藏
- 对比
228A021-3-0
1475-228A021-3-0
热缩管
--
大陆
立即发货

228A021-3-0 datasheet pdf and Heat Shrink Tubing product details from Littelfuse stock available at utmel
1最小包装量--
228A021-3-0详情
Littelfuse 228A021-3-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Semi-Rigid Modified Polyolefin
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Shrink Wall Type
Thick
Inside Diameter Before Shrinking (mm)
13.7/6.6
Inside Diameter After Shrinking (mm)
10.4/3
Product Thickness (mm)
1.5/1
零件状态
活跃
类型
模制靴
颜色
Black
样式
直角
228A021-3-0拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。