Littelfuse 23402.5XE
- 收藏
- 对比
23402.5XE
1475-23402.5XE
无类别的
--
大陆
立即发货

23402.5XE datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
23402.5XE详情
Littelfuse 23402.5XE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
23402.5XE拓展信息







哦! 它是空的。