Littelfuse 359005
- 收藏
- 对比
添加到询价列表
359005详情
Littelfuse 359005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Manufacturer Part Number
03590005Z
Manufacturer
Littelfuse
0个相似型号
359005拓展信息
021506.3MXF160SPP
Littelfuse Inc.
021506.3MXK13SPP
Littelfuse Inc.
0603TSFV300FM/35-2
Littelfuse Inc.
021506.3MXF155SPP
Littelfuse Inc.
021506.3MXF162SPP
Littelfuse Inc.
0603SFF350F/32-2
Littelfuse Inc.
0235001.MRG940T1P
Littelfuse Inc.
0215008.MRET1SPP
Littelfuse Inc.
0235002.MRG941T1P
Littelfuse Inc.
023501.6MRG940T1P
Littelfuse Inc.








哦! 它是空的。