Littelfuse 421500
- 收藏
- 对比
421500详情
Littelfuse 421500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Part # Aliases
AAG4478-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
For Use With
Size 28 Shell
类型
防尘盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
421500拓展信息








哦! 它是空的。