Littelfuse 459002
- 收藏
- 对比
459002
1475-459002
集成电路(IC)
--
大陆
立即发货

459002 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
459002详情
Littelfuse 459002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
459002
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
5.69
RoHS
Non-Compliant
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
unknown
459002拓展信息







哦! 它是空的。