Littelfuse 5SSA50R0500
- 收藏
- 对比
5SSA50R0500
1475-5SSA50R0500
集成电路(IC)
--
大陆
立即发货

5SSA50R0500 datasheet pdf and Integrated Circuits (ICs) product details from Littelfuse stock available at utmel
1最小包装量--
5SSA50R0500详情
Littelfuse 5SSA50R0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
1
Manufacturer Part Number
5SSA50R0500
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Package Description
POST/STUD MOUNT, O-MUPM-D1
Risk Rank
5.78
Package Body Material
METAL
Package Shape
ROUND
Package Style
POST/STUD MOUNT
HTS代码
8541.30.00.80
端子位置
UPPER
终端形式
SOLDER LUG
Reach合规守则
compliant
JESD-30代码
O-MUPM-D1
资历状况
不合格
触发装置类型
硅电涌保护器
5SSA50R0500拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。