Littelfuse A74711-000
- 收藏
- 对比
A74711-000
1475-A74711-000
无类别的
--
大陆
立即发货

A74711-000 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
A74711-000详情
Littelfuse A74711-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
A74711-000拓展信息







哦! 它是空的。