Littelfuse AGC-V-2 1/2
- 收藏
- 对比
AGC-V-2 1/2
1475-AGC-V-2 1/2
保险丝
--
大陆
立即发货

AGC-V-2 1/2 datasheet pdf and Fuses product details from Littelfuse stock available at utmel
1最小包装量--
AGC-V-2 1/2详情
Littelfuse AGC-V-2 1/2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
15T-05SF-0360NV1QOC-J00
Mounting Styles
Slotted Flex
Shaft Type
Thru-Bore
Manufacturer
Trumeter
RoHS
有
操作温度
-20 to 85 Degrees C
终端
18 in Cable with 5-Pin M12 Connector
输出类型
Quadrature
输入电压
5~28 VDC
轴承
有
知识产权评级
IP50
配套连接器
Included
AGC-V-2 1/2拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。