Littelfuse ATQR6-1/4
- 收藏
- 对比
ATQR6-1/4
1475-ATQR6-1/4
保险丝
--
大陆
立即发货

ATQR6-1/4 datasheet pdf and Fuses product details from Littelfuse stock available at utmel
1最小包装量--
ATQR6-1/4详情
Littelfuse ATQR6-1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/8 NPT
Case Size
5
Manufacturer Part Number
DH3-018
Case Style
垂直安装
Approvals
CE
Range
0-10 WC
Manufacturer
Dwyer Instruments
RoHS
无
ATQR6-1/4拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。