Littelfuse BLS0.200
- 收藏
- 对比
BLS0.200详情
Littelfuse BLS0.200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
0BLS.200T
Interrupt Rating
10KA @ 250V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
有
Characteristic
快速响应
额定电流
0.2
长度(毫米)
38 MilliMeters
BLS0.200拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。