Littelfuse BVSP10-RH
- 收藏
- 对比
BVSP10-RH详情
Littelfuse BVSP10-RH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
38.1 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
BVSP0010HXR
Interrupt Rating
100KA @ 600VAC
Manufacturer
Littelfuse
RoHS
无
Characteristic
电流限制
额定电流
10,000 Amps
BVSP10-RH拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。