Littelfuse C713
- 收藏
- 对比
C713
1475-C713
无类别的
--
大陆
立即发货

C713 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
C713详情
Littelfuse C713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3200 - 38400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C713拓展信息







哦! 它是空的。