Littelfuse CG21104
- 收藏
- 对比
CG21104
1475-CG21104
无类别的
--
大陆
立即发货

CG21104 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
CG21104详情
Littelfuse CG21104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 2 = stranded
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke (according to EN 61034-2)
无
Screen over stranding
Foil
Nominal cross section conductor
0.5
Core identification
Colour
Category
Other
Screen over stranding element
None
Outer diameter approx.
14
Permitted cable outer temperature during assembling/handling
-5 - 50
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
CG21104拓展信息







哦! 它是空的。