Littelfuse CG9022N
- 收藏
- 对比
CG9022N
1475-CG9022N
无类别的
--
大陆
立即发货

CG9022N datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
CG9022N详情
Littelfuse CG9022N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 2500
Type of electrical connection of main circuit
Screw connection
CG9022N拓展信息







哦! 它是空的。