Littelfuse CGA2000
- 收藏
- 对比
CGA2000
1475-CGA2000
无类别的
--
大陆
立即发货

CGA2000 datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
添加到询价列表
CGA2000详情
Littelfuse CGA2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
0个相似型号
CGA2000拓展信息







哦! 它是空的。