Littelfuse CLA51020BA
- 收藏
- 对比
CLA51020BA
1475-CLA51020BA
无类别的
--
大陆
立即发货

CLA51020BA datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
CLA51020BA详情
Littelfuse CLA51020BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
CLA51020BA拓展信息







哦! 它是空的。