Littelfuse CLA5E1200PZ-TUB
- 收藏
- 对比
CLA5E1200PZ-TUB
1475-CLA5E1200PZ-TUB
晶闸管 - SCR
--
大陆
立即发货

CLA5E1200PZ-TUB datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CLA5E1200PZ-TUB详情
Littelfuse CLA5E1200PZ-TUB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
4.83(Max)
Package Width
9.4(Max)
Package Length
10.41(Max)
PCB changed
2
Tab
Tab
Supplier Package
D2PAK-HV
Lead Shape
Gull-wing
引脚数量
3
CLA5E1200PZ-TUB拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。