Littelfuse CLE30E1200PB
- 收藏
- 对比
CLE30E1200PB
1475-CLE30E1200PB
晶闸管 - SCR
--
大陆
立即发货

CLE30E1200PB datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CLE30E1200PB详情
Littelfuse CLE30E1200PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8541.30.00.80
Automotive
无
PPAP
无
Mounting
通孔
Package Height
9.15(Max)
Package Width
4.83(Max)
Package Length
10.66(Max)
PCB changed
3
Tab
Tab
Supplier Package
TO-220
系列
CLE
引脚数量
3
CLE30E1200PB拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。