Littelfuse CLE40E1200HB
- 收藏
- 对比
CLE40E1200HB
1475-CLE40E1200HB
晶闸管 - SCR
--
大陆
立即发货

CLE40E1200HB datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CLE40E1200HB详情
Littelfuse CLE40E1200HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8541.30.00.80
Automotive
无
PPAP
无
Mounting
通孔
Package Height
21.46(Max)
Package Width
5.3(Max)
Package Length
16.26(Max)
PCB changed
3
Tab
Tab
Standard Package Name
TO-247
Supplier Package
TO-247
Lead Shape
通孔
零件状态
活跃
引脚数量
3
CLE40E1200HB拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。