Littelfuse CLE90UH1200TLB-TUB
- 收藏
- 对比
CLE90UH1200TLB-TUB
1475-CLE90UH1200TLB-TUB
晶闸管 - SCR
--
大陆
立即发货

CLE90UH1200TLB-TUB datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CLE90UH1200TLB-TUB详情
Littelfuse CLE90UH1200TLB-TUB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
5.5
Package Width
23
Package Length
25
PCB changed
9
Supplier Package
SMPD
引脚数量
9
CLE90UH1200TLB-TUB拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。