Littelfuse CMA50P1600FC
- 收藏
- 对比
CMA50P1600FC
1475-CMA50P1600FC
晶闸管 - SCR
--
大陆
立即发货

CMA50P1600FC datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CMA50P1600FC详情
Littelfuse CMA50P1600FC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
21.34(Max)
Package Width
5.12(Max)
Package Length
20.29(Max)
PCB changed
5
Supplier Package
i4-PAC
Lead Shape
通孔
引脚数量
5
CMA50P1600FC拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。