Littelfuse CNL39-101A
- 收藏
- 对比
CNL39-101A
1475-CNL39-101A
无类别的
--
大陆
立即发货

CNL39-101A datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
CNL39-101A详情
Littelfuse CNL39-101A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
28.6
高度
16
长度
32.6
CNL39-101A拓展信息







哦! 它是空的。