Littelfuse CS20-25MO1F
- 收藏
- 对比
CS20-25MO1F
1475-CS20-25MO1F
晶闸管 - SCR
--
大陆
立即发货

CS20-25MO1F datasheet pdf and Thyristors - SCRs product details from Littelfuse stock available at utmel
1最小包装量--
CS20-25MO1F详情
Littelfuse CS20-25MO1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
20.88
Package Width
5.03
Package Length
19.91
PCB changed
3
Supplier Package
ISOPLUS I4-PAC
引脚数量
3
CS20-25MO1F拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。