Littelfuse D63282-000
- 收藏
- 对比
D63282-000
1475-D63282-000
PTC 可复位保险丝
--
大陆
立即发货

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT
1最小包装量--
D63282-000详情
Littelfuse D63282-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
RADIAL LEADED, ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
D63282-000
Manufacturer
Littelfuse Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
1.62
Maximum Operating Temperature
+ 85 C
Mounting Styles
PCB 安装
无铅代码
有
Reach合规守则
unknown
终端样式
Radial
D63282-000拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。