Littelfuse D83387-000
- 收藏
- 对比
D83387-000
1475-D83387-000
PTC 可复位保险丝
--
大陆
立即发货

PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT
1最小包装量--
D83387-000详情
Littelfuse D83387-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
D83387-000
Manufacturer
Littelfuse Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
LITTELFUSE INC
Risk Rank
1.58
无铅代码
有
Reach合规守则
unknown
D83387-000拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。