Littelfuse DCG20C1200HR
- 收藏
- 对比
DCG20C1200HR
1475-DCG20C1200HR
二极管 - 桥式整流器
--
大陆
立即发货

DCG20C1200HR datasheet pdf and Diodes - Bridge Rectifiers product details from Littelfuse stock available at utmel
1最小包装量--
DCG20C1200HR详情
Littelfuse DCG20C1200HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Mounting
通孔
Package Height
21.45(Max)
Package Width
2.49(Max)
Package Length
16.24(Max)
PCB changed
3
Tab
Tab
Supplier Package
ISO-247
引脚数量
3
DCG20C1200HR拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。