Littelfuse DEL-65900000009
- 收藏
- 对比
DEL-65900000009
1475-DEL-65900000009
保险丝
--
大陆
立即发货

Fuse Accessory,Cover, Fuse Holder, Transparent, Plastic
1最小包装量--
DEL-65900000009详情
Littelfuse DEL-65900000009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1750 - 3750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
DEL-65900000009拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.







哦! 它是空的。