Littelfuse DEL-SMCJ400CA
- 收藏
- 对比
DEL-SMCJ400CA
1475-DEL-SMCJ400CA
无类别的
--
大陆
立即发货

DEL-SMCJ400CA datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
DEL-SMCJ400CA详情
Littelfuse DEL-SMCJ400CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
DEL-SMCJ400CA拓展信息







哦! 它是空的。