Littelfuse DMA50I1600HA
- 收藏
- 对比
DMA50I1600HA
1475-DMA50I1600HA
二极管 - 桥式整流器
--
大陆
立即发货

DMA50I1600HA datasheet pdf and Diodes - Bridge Rectifiers product details from Littelfuse stock available at utmel
1最小包装量--
DMA50I1600HA详情
Littelfuse DMA50I1600HA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
TO-247AD
PCB changed
2
Package Length
16.24(Max)
Package Width
5.3(Max)
Package Height
21.45(Max)
Mounting
通孔
PPAP
无
Automotive
无
EU RoHS
Compliant
引脚数量
2
DMA50I1600HA拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。