Littelfuse F10711
- 收藏
- 对比
F10711详情
Littelfuse F10711重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F10711
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.72
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
4 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
F10711拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse








哦! 它是空的。