Littelfuse F2021
- 收藏
- 对比
F2021
1475-F2021
焊料
--
大陆
立即发货

TERMINAL, FERRULE, 1.1MM, CRIMP, WHITE, Wire Ferrule Type:Single Wire, Wire Size AWG Max:20AWG, Conductor Area CSA:0.5mm², Pin Length:8mm, Insulator Colour:White, Product Range:Sta-Kon Series, Overall Length:13.5mm, Colour Code:WhiteRoHS Compliant
1最小包装量--
添加到询价列表
F2021详情
Littelfuse F2021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
F2021拓展信息
D-436-83
Littelfuse
D-609-13
Littelfuse
D-609-05
Littelfuse
156869-000
Littelfuse
149657-000
Littelfuse
D-142-50
Littelfuse
D-108-11
Littelfuse
CWT-3805-W1
Littelfuse
626152-000
Littelfuse
109765-000
Littelfuse







哦! 它是空的。