Littelfuse F9034
- 收藏
- 对比
F9034
1475-F9034
套管 - 音频连接器
--
大陆
立即发货

TERMINAL, FERRULE, CRIMP, UNINSUL, 2AWG, Wire Ferrule Type:Single Wire, Wire Size AWG Max:2AWG, Conductor Area CSA:35mm², Pin Length:-, Insulator Colour:-, Product Range:Sta-Kon Series, Overall Length:18mm, Terminal Material:Copper RoHS Compliant:
1最小包装量--
添加到询价列表
F9034详情
Littelfuse F9034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
颜色
Black
0个相似型号
F9034拓展信息
D84828-000
Littelfuse
D-200-0229
Littelfuse
806702-000
Littelfuse
2749
Littelfuse
20H
Littelfuse
L70
Littelfuse
557400
Littelfuse
154.160
Littelfuse
TXR40AB00-1208BI
Littelfuse
TXR40AB00-2010AI
Littelfuse







哦! 它是空的。