Littelfuse FLA0.150
- 收藏
- 对比
FLA0.150详情
Littelfuse FLA0.150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Manufacturer
Littelfuse
RoHS
有
Characteristic
Time Delay
Package Type
Cartridge
Manufacturer Part Number
0FLA.150T
Interrupt Rating
10KA @ 125V
额定电流
0.15
长度(毫米)
38 MilliMeters
FLA0.150拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。