Littelfuse FLA0.300
- 收藏
- 对比
FLA0.300详情
Littelfuse FLA0.300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Characteristic
Time Delay
Interrupt Rating
10KA @ 125V
Manufacturer
Littelfuse
Manufacturer Part Number
0FLA.300T
Package Type
Cartridge
RoHS
有
额定电流
0.3
长度(毫米)
38 MilliMeters
FLA0.300拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。