Littelfuse FLA1.125
- 收藏
- 对比
FLA1.125详情
Littelfuse FLA1.125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Characteristic
Time Delay
Interrupt Rating
10KA @ 125V
Manufacturer
Littelfuse
Manufacturer Part Number
0FLA1.12T
Package Type
Cartridge
RoHS
有
额定电流
1.125
长度(毫米)
38 MilliMeters
FLA1.125拓展信息
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.
Littelfuse Inc.








哦! 它是空的。